Microchip Technology, Inc. Linear Voltage Regulator Evaluation Boards MIC2215-PPMBML-EV

Description
MIC2215 3 - Triple Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
MIC2215 3 - Triple Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 576-4536-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
576-4536-ND
Linear Voltage Regulator Evaluation Boards 576-4536-ND
MIC2215 3 - Triple Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

MIC2215 3 - Triple Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - MIC2215-PPMBML-EV - 788485-MIC2215-PPMBML-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - MIC2215-PPMBML-EV
788485-MIC2215-PPMBML-EV
Evaluation Boards - Linear Voltage Regulators - MIC2215-PPMBML-EV 788485-MIC2215-PPMBML-EV
Manufacturer: Microchip Technology Win Source Part Number: 788485-MIC2215-PPMBM L-EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 2.8V, 3V, 3V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 250mA, 250mA, 250mA Utilized IC / Part: MIC2215 Board Type: Fully Populated Channels per IC: 3 - Triple Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788485-MIC2215-PPMBML-EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.8V, 3V, 3V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 250mA, 250mA, 250mA
Utilized IC / Part: MIC2215
Board Type: Fully Populated
Channels per IC: 3 - Triple
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - MIC2215-PPMBML-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
MIC2215-PPMBML-EV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards MIC2215-PPMBML-EV
EVAL BOARD TRIPLE CAP LDO

EVAL BOARD TRIPLE CAP LDO

Supplier's Site
Power Management IC Development Tools - MIC2215-PPMBML-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC2215-PPMBML-EV
Power Management IC Development Tools MIC2215-PPMBML-EV
Power Management IC Development Tools Triple mCap LDO High PSRR

Power Management IC Development Tools Triple mCap LDO High PSRR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 576-4536-ND 788485-MIC2215-PPMBML-EV MIC2215-PPMBML-EV MIC2215-PPMBML-EV
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - MIC2215-PPMBML-EV Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Manufacturer Microchip (PIC®)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1845087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,YSF-122+,DL1636,50 OHM - TB-616-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - 48V BSG INVERTER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details