Manufacturer: Microchip Technology
Win Source Part Number: 788483-MIC2214-KNYML
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.6V, 2.85V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 300mA, 150mA
Utilized IC / Part: MIC2214
Family Name: MIC2214
Board Type: Fully Populated
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
MIC2214 2 - Dual Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
EVAL BOARD DUAL CAP LDO
Power Management IC Development Tools Eval - Dual mCap LDO
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 788483-MIC2214-KNYML-EV | 576-4534-ND | MIC2214-KNYML-EV | MIC2214-KNYML-EV |
| Product Name | Evaluation Boards - Linear Voltage Regulators - MIC2214-KNYML-EV | Linear Voltage Regulator Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board |