Microchip Technology, Inc. Adjustable Sequenced Portable Power Management IC MIC2213

Description
The MIC2213 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA. A power-on reset function monitors both outputs, indicating a fault on either output 1 or output 2. The open-drain output is capable of sinking 150mA for LED backlighting applications. The MIC2213 adds the additional feature of sequencing between the outputs, with the output of regulator 1 having to settle before the output of regulator 2 can begin to turn-on. Ideal for battery operated applications, the MIC2213 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2213 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2213 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Power-on reset function with adjustable delay time Sequencing between outputs 1 and 2 Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC2213 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA. A power-on reset function monitors both outputs, indicating a fault on either output 1 or output 2. The open-drain output is capable of sinking 150mA for LED backlighting applications. The MIC2213 adds the additional feature of sequencing between the outputs, with the output of regulator 1 having to settle before the output of regulator 2 can begin to turn-on. Ideal for battery operated applications, the MIC2213 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2213 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2213 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Power-on reset function with adjustable delay time Sequencing between outputs 1 and 2 Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Sequenced Portable Power Management IC - MIC2213 - Microchip Technology, Inc.
Chandler, AZ, United States
Adjustable Sequenced Portable Power Management IC
MIC2213
Adjustable Sequenced Portable Power Management IC MIC2213
The MIC2213 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA. A power-on reset function monitors both outputs, indicating a fault on either output 1 or output 2. The open-drain output is capable of sinking 150mA for LED backlighting applications. The MIC2213 adds the additional feature of sequencing between the outputs, with the output of regulator 1 having to settle before the output of regulator 2 can begin to turn-on. Ideal for battery operated applications, the MIC2213 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2213 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2213 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Power-on reset function with adjustable delay time Sequencing between outputs 1 and 2 Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection

The MIC2213 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA. A power-on reset function monitors both outputs, indicating a fault on either output 1 or output 2. The open-drain output is capable of sinking 150mA for LED backlighting applications.

The MIC2213 adds the additional feature of sequencing between the outputs, with the output of regulator 1 having to settle before the output of regulator 2 can begin to turn-on.

Ideal for battery operated applications, the MIC2213 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2213 can be put into a zero off-mode current state, drawing no current when disabled.

The MIC2213 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

Additional Features

    • 2 LDO outputs
      • Output 1: 150mA output current
      • Output 2: 300mA output current
    • 1 Open-drain driver
    • Power-on reset function with adjustable delay time
    • Sequencing between outputs 1 and 2
    • Input voltage range: 2.25V to 5.5V
    • Stable with ceramic output capacitor
    • Low dropout voltage of 80mV @ 100mA
    • Ultra-low quiescent current of 48µA
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2213
Product Name Adjustable Sequenced Portable Power Management IC
Package Type Other; ['VDFN', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24261RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX81915DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details