Manufacturer: Microchip Technology
Win Source Part Number: 788480-MIC2212-MKYML
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 2.6V, 2.8V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 300mA, 150mA
Utilized IC / Part: MIC2212
Family Name: MIC2212
Board Type: Fully Populated
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
MIC2212 2 - Dual Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Power Management IC Development Tools Eval - Dual mCap LDO
EVAL BOARD DUAL CAP LDO
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 788480-MIC2212-MKYML-EV | 576-4532-ND | MIC2212-MKYML-EV | MIC2212-MKYML-EV |
| Product Name | Evaluation Boards - Linear Voltage Regulators - MIC2212-MKYML-EV | Linear Voltage Regulator Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Category | Developement Board | Developement Board |