MIC2211 2 - Dual Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Manufacturer: Microchip Technology
Win Source Part Number: 788475-MIC2211-PSYML
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3V, 3.3V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 300mA, 150mA
Utilized IC / Part: MIC2211
Family Name: MIC2211
Board Type: Fully Populated
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Power Management IC Development Tools Eval - Dual mCap LDO
EVAL BOARD DUAL CAP LDO
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 576-4531-ND | 788475-MIC2211-PSYML-EV | MIC2211-PSYML-EV | MIC2211-PSYML-EV |
| Product Name | Linear Voltage Regulator Evaluation Boards | Evaluation Boards - Linear Voltage Regulators - MIC2211-PSYML-EV | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards |
| Manufacturer | Microchip (PIC®) |