Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2211-GSBML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC2211-GSBML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC2211-GSBML-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC2211-GSBML-TR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-GSBML-TR - 1076009-MIC2211-GSBML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-GSBML-TR
1076009-MIC2211-GSBML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC2211-GSBML-TR 1076009-MIC2211-GSBML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076009-MIC2211-GSBM L-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 300mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA Operating Supply Current: 80μA PSRR: 60dB to 40dB (1KHz to 20kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076009-MIC2211-GSBML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 300mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 0.25V @ 150mA, 0.42V @ 300mA
Operating Supply Current: 80μA
PSRR: 60dB to 40dB (1KHz to 20kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 3.3V Voltage Regulator IC
776-MIC2211-GSBML-TR
1.8V 3.3V Voltage Regulator IC 776-MIC2211-GSBML-TR
IC REG LINEAR 1.8V/3.3V 10MLF Product overview: MIC2211-GSBML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-GSBML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V/3.3V 10MLF Product overview: MIC2211-GSBML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-GSBML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC2211-GSBML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC2211-GSBML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC2211-GSBML-TR
IC REG LINEAR 1.8V/3.3V 10MLF

IC REG LINEAR 1.8V/3.3V 10MLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC2211-GSBML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC2211-GSBML-TR
PMIC - Voltage Regulators - Linear MIC2211-GSBML-TR
IC REG LINEAR 1.8V/3.3V 10MLF

IC REG LINEAR 1.8V/3.3V 10MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC2211-GSBML-TR-ND 1076009-MIC2211-GSBML-TR 776-MIC2211-GSBML-TR MIC2211-GSBML-TR MIC2211-GSBML-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC2211-GSBML-TR 1.8V 3.3V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 10-VFDFN Exposed Pad, 10-MLF® Other; 10-MLF (3x3) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 7513106 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23r
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-3.3-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A4984SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details