The MIC2211-FNYML-TR is a dual low dropout (LDO) voltage regulator designed for battery-operated applications. It features two outputs: the first can supply up to 150mA, while the second can provide up to 300mA. The device operates within an input voltage range of 2.25V to 5.5V and has a low dropout voltage of 80mV at 100mA, making it suitable for applications requiring efficient power management. This regulator boasts a total quiescent current of only 48µA, which is beneficial for extending battery life. It offers high output accuracy of ±1.0% initially and ±2.0% over temperature, ensuring reliable performance across varying conditions. The MIC2211 is equipped with TTL logic compatible enable pins for individual control of each output, allowing for a zero-off-mode current state when disabled. The device is packaged in a compact 10-pin 3mm vó 3mm MLF,Ñ¢ leadless package, which helps save board space and reduce component costs. It is stable with small ceramic output capacitors, further enhancing its suitability for space-constrained designs. Typical applications include cellular phones, wireless modems, and PDAs.
Manufacturer: Microchip Technology
Win Source Part Number: 884644-MIC2211-FNYML
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
Package: 10-VFDFN Exposed Pad, 10-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2211
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLF® (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2211-FNYML TR, MIC2211-FNYML TR-ND, MIC2211-FNYMLTR, MIC2211-FNYMLTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 1.5V/2.85V 10MLF Product overview: MIC2211-FNYML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC2211-FNYML-TR
LDO Voltage Regulators Dual uCap LDO
IC REG LINEAR 1.5V/2.85V 10MLF
IC REG LINEAR 1.5V/2.85V 10MLF
IC REG LINEAR 1.5V/2.85V 10MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 884644-MIC2211-FNYML-TR | MIC2211-FNYML-TR-ND | 776-MIC2211-FNYML-TR | MIC2211-FNYML-TR | 536-MIC2211-FNYML-TR | MIC2211-FNYML-TR | MIC2211-FNYML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC2211-FNYML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 2.85V Voltage Regulator IC | LDO Voltage Regulators | IC REG LINEAR 1.5V/2.85V 10MLF | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Package Type | Other; 10-MLF® (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |