Microchip Technology, Inc. Dual uCap LDO with Open Drain Driver MIC2210

Description
The MIC2210 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA and includes a power-on reset function. The open-drain output is capable of sinking 150mA for LED backlighting applications. Ideal for battery operated applications, the MIC2210 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2210 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2210 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC2210 is available in fixed output voltages in the 10-pin 3mm x 3mm MLF® leadless package. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection Tiny 10-pin 3mm x 3mm MLF® package
Datasheet
Description
The MIC2210 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA and includes a power-on reset function. The open-drain output is capable of sinking 150mA for LED backlighting applications. Ideal for battery operated applications, the MIC2210 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2210 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2210 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC2210 is available in fixed output voltages in the 10-pin 3mm x 3mm MLF® leadless package. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection Tiny 10-pin 3mm x 3mm MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual uCap LDO with Open Drain Driver - MIC2210 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual uCap LDO with Open Drain Driver
MIC2210
Dual uCap LDO with Open Drain Driver MIC2210
The MIC2210 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA and includes a power-on reset function. The open-drain output is capable of sinking 150mA for LED backlighting applications. Ideal for battery operated applications, the MIC2210 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2210 can be put into a zero off-mode current state, drawing no current when disabled. The MIC2210 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC2210 is available in fixed output voltages in the 10-pin 3mm x 3mm MLF® leadless package. Additional Features Input voltage range: 2.25V to 5.5V Stable with ceramic output capacitor 2 LDO outputs Output 1: 150mA output current Output 2: 300mA output current 1 Open-drain driver Low dropout voltage of 80mV @ 100mA Ultra-low quiescent current of 48µA High output accuracy: ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection Tiny 10-pin 3mm x 3mm MLF® package

The MIC2210 is a dual µCap low dropout regulator with an open-drain driver and power-on reset circuit. The first regulator is capable of sourcing 150mA, while the second regulator can source up to 300mA and includes a power-on reset function. The open-drain output is capable of sinking 150mA for LED backlighting applications.

Ideal for battery operated applications, the MIC2210 offers 1% accuracy, extremely low dropout voltage (80mV @ 100mA), and extremely low ground current, only 48µA total. Equipped with a TTL logic compatible enable pin, the MIC2210 can be put into a zero off-mode current state, drawing no current when disabled.

The MIC2210 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

The MIC2210 is available in fixed output voltages in the 10-pin 3mm x 3mm MLF® leadless package.

Additional Features

    • Input voltage range: 2.25V to 5.5V
    • Stable with ceramic output capacitor
    • 2 LDO outputs
      • Output 1: 150mA output current
      • Output 2: 300mA output current
    • 1 Open-drain driver
    • Low dropout voltage of 80mV @ 100mA
    • Ultra-low quiescent current of 48µA
    • High output accuracy:
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
    • Tiny 10-pin 3mm x 3mm MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2210
Product Name Dual uCap LDO with Open Drain Driver
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TO220-5 - 376-IPS511F - Utmel Electronic Limited
Specs
Package Type TO-220; Other; TO-220-5 Full Pack
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details