Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-MLF® (3x3)
IC REG LINEAR 3.3V/3.3V 10MLF
IC REG LINEAR 3.3V/3.3V 10MLF
LDO Voltage Regulators Dual uCap LDO with Open Drain Driver
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2210-SSYML-TR-ND | MIC2210-SSYML-TR | MIC2210-SSYML-TR | MIC2210-SSYML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |