Microchip Technology, Inc. Evaluation Boards - Linear Voltage Regulators - MIC2210-PSYML-EV MIC2210-PSYML-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788474-MIC2210-PSYML -EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V, 3.3V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: MIC2210 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788474-MIC2210-PSYML -EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V, 3.3V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: MIC2210 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - MIC2210-PSYML-EV - 788474-MIC2210-PSYML-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - MIC2210-PSYML-EV
788474-MIC2210-PSYML-EV
Evaluation Boards - Linear Voltage Regulators - MIC2210-PSYML-EV 788474-MIC2210-PSYML-EV
Manufacturer: Microchip Technology Win Source Part Number: 788474-MIC2210-PSYML -EV Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V, 3.3V Voltage - Input: 2.25 V ~ 5.5 V Supplied Contents: Board(s) Output Current: 300mA, 150mA Utilized IC / Part: MIC2210 Board Type: Fully Populated Channels per IC: 2 - Dual Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788474-MIC2210-PSYML-EV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3V, 3.3V
Voltage - Input: 2.25 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 300mA, 150mA
Utilized IC / Part: MIC2210
Board Type: Fully Populated
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear Voltage Regulator Evaluation Boards - 576-4530-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
576-4530-ND
Linear Voltage Regulator Evaluation Boards 576-4530-ND
MIC2210 2 - Dual Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

MIC2210 2 - Dual Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - MIC2210-PSYML-EV - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
MIC2210-PSYML-EV
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards MIC2210-PSYML-EV
EVAL BOARD DUAL CAP LDO WITH OD

EVAL BOARD DUAL CAP LDO WITH OD

Supplier's Site
Power Management IC Development Tools - MIC2210-PSYML-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC2210-PSYML-EV
Power Management IC Development Tools MIC2210-PSYML-EV
Power Management IC Development Tools Eval - Dual mCap LDO w/ Open Drain

Power Management IC Development Tools Eval - Dual mCap LDO w/ Open Drain

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 788474-MIC2210-PSYML-EV 576-4530-ND MIC2210-PSYML-EV MIC2210-PSYML-EV
Product Name Evaluation Boards - Linear Voltage Regulators - MIC2210-PSYML-EV Linear Voltage Regulator Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-32-75+.DF782,75 OHM - TB-916+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTF3125EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details