Microchip Technology, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2208YML-EV MIC2208YML-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788473-MIC2208YML-EV Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: MIC2208 Family Name: MIC2208 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): MAX8505EEE; MAX8505EEE+T; MAX8505EEE+; STPRDC02TR; Introduction Date: September 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788473-MIC2208YML-EV Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: MIC2208 Family Name: MIC2208 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): MAX8505EEE; MAX8505EEE+T; MAX8505EEE+; STPRDC02TR; Introduction Date: September 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2208YML-EV - 788473-MIC2208YML-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2208YML-EV
788473-MIC2208YML-EV
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2208YML-EV 788473-MIC2208YML-EV
Manufacturer: Microchip Technology Win Source Part Number: 788473-MIC2208YML-EV Regulator Topology: Buck Voltage - Output: 1.8V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: MIC2208 Family Name: MIC2208 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): MAX8505EEE; MAX8505EEE+T; MAX8505EEE+; STPRDC02TR; Introduction Date: September 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788473-MIC2208YML-EV
Regulator Topology: Buck
Voltage - Output: 1.8V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: MIC2208
Family Name: MIC2208
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): MAX8505EEE; MAX8505EEE+T; MAX8505EEE+; STPRDC02TR;
Introduction Date: September 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - MIC2208YML-EV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC2208YML-EV
Power Management IC Development Tools MIC2208YML-EV
Power Management IC Development Tools Eval - 3A Integrated Switch Buck Reg

Power Management IC Development Tools Eval - 3A Integrated Switch Buck Reg

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 788473-MIC2208YML-EV MIC2208YML-EV
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MIC2208YML-EV Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CMA-545G1+,DL1721,50 OHM - TB-758+ - Mini-Circuits
Specs
Category Developement Board
View Details
Extra Long Range Radio - RTK Starter Kit - AS-STARTKIT-XLR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 2312-ACT88911EVK1-101-ND - DigiKey
Specs
Category Developement Board
Supported System Power Supply
View Details