Microchip Technology, Inc. 3A 2MHz Buck Regulator MIC2207

Description
The MIC2207 is a high efficiency PWM buck (step-down) regulators that provides up to 3A of output current. The MIC2207 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC2207 allows efficiencies over 94%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC2207 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 3A >94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2207 is a high efficiency PWM buck (step-down) regulators that provides up to 3A of output current. The MIC2207 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC2207 allows efficiencies over 94%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC2207 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 3A >94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 2MHz Buck Regulator - MIC2207 - Microchip Technology, Inc.
Chandler, AZ, United States
3A 2MHz Buck Regulator
MIC2207
3A 2MHz Buck Regulator MIC2207
The MIC2207 is a high efficiency PWM buck (step-down) regulators that provides up to 3A of output current. The MIC2207 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC2207 allows efficiencies over 94%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC2207 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 3A >94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC2207 is a high efficiency PWM buck (step-down) regulators that provides up to 3A of output current. The MIC2207 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal p-channel MOSFET of the MIC2207 allows efficiencies over 94%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC2207 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 2.7V to 5.5V supply voltage
    • 2MHz PWM mode
    • Output current to 3A
    • >94% efficiency
    • 100% maximum duty cycle
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor
    • Fully integrated 3A MOSFET switch
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2207
Product Name 3A 2MHz Buck Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1908237P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details