PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MLF® (3x3)
Switching Voltage Regulators 2MHz Sync Buck Regulator - Low Q Mode-Voltage Scaling
IC REG DL BUCK/LINEAR SYNC 10MLF
IC REG DL BUCK/LINEAR SYNC 10MLF
IC REG DL BUCK/LINEAR SYNC 10MLF
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MLF® (3x3)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2206-9IYML-TR-ND | MIC2206-9IYML-TR | MIC2206-9IYML-TR | MIC2206-9IYML-TR | MIC2206-9IYML-TR | MIC2206-9IYML-TR |
| Product Name | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | ||
| Output Voltage | 0.9000 volts | |||||
| IOUT | 1 amps | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |