The MIC2206-1.8YML-TR is a 2 MHz PWM synchronous buck regulator designed for high efficiency in portable power applications. It operates with an input voltage range of 2.7V to 5.5V and can deliver up to 600 mA output current in PWM mode, achieving efficiencies greater than 95%. The device features a low quiescent current of 18 µA in LDO mode, making it suitable for battery-powered devices. It includes integrated MOSFET switches, thermal shutdown, and current limit protection, ensuring reliable operation. The regulator is packaged in a compact 3 mm x 3 mm VDFN-10L package and supports a junction temperature range from -40°C to +125°C. This product is ideal for applications such as cellular phones, PDAs, and USB peripherals.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MLF® (3x3)
IC REG DL BUCK/LINEAR SYNC 10MLF
IC REG DL BUCK/LINEAR SYNC 10MLF
IC REG DL BUCK/LINEAR SYNC 10MLF
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MLF® (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC2206-1.8YML-TR-ND | MIC2206-1.8YML-TR | MIC2206-1.8YML-TR | MIC2206-1.8YML-TR | MIC2206-1.8YML-TR |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |
| Output Voltage | 1.8 volts | ||||
| IOUT | 1 amps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |