IC REG BUCK ADJ 600MA 10VDFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-VFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2205YMLTR | MIC2205YMLTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1 volts | 1 to 5.5 volts |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 2000 kHz | 2000 kHz |