Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG BUCK ADJ 600MA 10MLF
IC REG BUCK ADJ 600MA 10MLF
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2205BML TR | MIC2205BML TR | MIC2205BML TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 1 to 5.5 volts | 1 volts |