Microchip Technology, Inc. 2MHz 600mA PWM Synchronous Buck Regulator -w/LowQ® Mode MIC2205

Description
The MIC2205 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® size, and high efficiency solution for portable power applications. In PWM mode, the MIC2205 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2205 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage Light load LowQ® LDO mode 18µA quiescent current Low noise, 75mVrms 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Fixed output voltage option available Ultra-fast transient response Stable with 1µF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown 40ºC to 125ºC junction temperature range Thermal shutdown and current limit protection
Datasheet
Description
The MIC2205 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® size, and high efficiency solution for portable power applications. In PWM mode, the MIC2205 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2205 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage Light load LowQ® LDO mode 18µA quiescent current Low noise, 75mVrms 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Fixed output voltage option available Ultra-fast transient response Stable with 1µF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown 40ºC to 125ºC junction temperature range Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 600mA PWM Synchronous Buck Regulator -w/LowQ® Mode - MIC2205 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 600mA PWM Synchronous Buck Regulator -w/LowQ® Mode
MIC2205
2MHz 600mA PWM Synchronous Buck Regulator -w/LowQ® Mode MIC2205
The MIC2205 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® size, and high efficiency solution for portable power applications. In PWM mode, the MIC2205 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators. The MIC2205 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage Light load LowQ® LDO mode 18µA quiescent current Low noise, 75mVrms 2MHz PWM mode Output current to 600mA >95% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Fixed output voltage option available Ultra-fast transient response Stable with 1µF ceramic output capacitor Fully integrated MOSFET switches Micropower shutdown 40ºC to 125ºC junction temperature range Thermal shutdown and current limit protection

The MIC2205 is a high efficiency 2MHz PWM synchronous buck (step-down) regulator that features a LowQ® size, and high efficiency solution for portable power applications.

In PWM mode, the MIC2205 operates with a constant frequency 2MHz PWM control. Under light load conditions, such as in system sleep or standby modes, the PWM switching operation can be disabled to reduce switching losses. In this light load LowQ® mode, the LDO maintains the output voltage and draws only 18µA of quiescent current. The LDO mode of operation saves battery life while not introducing spurious noise and high ripple as experienced with pulse skipping or bursting mode regulators.

The MIC2205 operates from 2.7V to 5.5V input and features internal power MOSFETs that can supply up to 600mA output current in PWM mode. It can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 2.7V to 5.5V supply voltage
    • Light load LowQ® LDO mode
      • 18µA quiescent current
      • Low noise, 75mVrms
    • 2MHz PWM mode
      • Output current to 600mA
      • >95% efficiency
      • 100% maximum duty cycle
    • Adjustable output voltage option down to 1V
      • Fixed output voltage option available
    • Ultra-fast transient response
    • Stable with 1µF ceramic output capacitor
    • Fully integrated MOSFET switches
    • Micropower shutdown
      • 40ºC to 125ºC junction temperature range
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2205
Product Name 2MHz 600mA PWM Synchronous Buck Regulator -w/LowQ® Mode
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
LM10502 2MHz, 1A/1A Dual Step-Down Converters + Low-Dropout Linear Regulator - LM10502TLE/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Comm Control,Power Sequencing
Output Voltage 0.7000 to 3.6 volts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4263-2ES - TLE4263-2ES - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details