IC REG BUCK 1.8V 600MA 10MLF
IC REG BUCK 1.8V 600MA 10MLF
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2205-1.8BML TR | MIC2205-1.8BML TR | MIC2205-1.8BML TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 1.8 volts | 1.8 to ? volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz |