Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG BUCK 1.6V 600MA 10MLF
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2205-1.6BML | MIC2205-1.6BML |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.6 to ? volts |