IC REG BUCK 1.5V 600MA 10MLF
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG BUCK 1.5V 600MA 10MLF
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2205-1.5BML TR | MIC2205-1.5BML TR | MIC2205-1.5BML TR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® |