Buck Switching Regulator IC Positive Fixed 1.58V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 099047-MIC2205-1.58Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MLF (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.58V
Minimum Input Voltage: 2.7V
IC REG BUCK 1.58V 600MA 10MLF
Buck Switching Regulator IC Positive Fixed 1.58V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG BUCK 1.58V 600MA 10MLF
Switching Voltage Regulators 2MHz Synchronous Buck Regulator - Low Q Mode
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1722-2-ND | 099047-MIC2205-1.58YML-TR | MIC2205-1.58YML-TR | MIC2205-1.58YML-TR | MIC2205-1.58YML-TR | MIC2205-1.58YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2205-1.58YML-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-MLF (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.58 volts | 1.58 volts | 1.58 to ? volts | 1.58 volts |