Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC2205-1.3YML-TR

Description
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC2205-1.3YML-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC2205-1.3YML-TR-ND
Voltage Regulators - DC DC Switching Regulators MIC2205-1.3YML-TR-ND
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®

Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2205-1.3YML-TR - 884641-MIC2205-1.3YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2205-1.3YML-TR
884641-MIC2205-1.3YML-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2205-1.3YML-TR 884641-MIC2205-1.3YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 884641-MIC2205-1.3YM L-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF® Package: 10-VFDFN Exposed Pad, 10-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: MIC2205 Categories: Integrated Circuits (ICs) Case / Package: 10-MLF® (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2205-1.3YML TR, MIC2205-1.3YML TR-ND, MIC2205-1.3YMLTR, MIC2205-1.3YMLTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884641-MIC2205-1.3YML-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
Package: 10-VFDFN Exposed Pad, 10-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2205
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLF® (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2205-1.3YML TR, MIC2205-1.3YML TR-ND, MIC2205-1.3YMLTR, MIC2205-1.3YMLTR-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC2205-1.3YML-TR
Switching Voltage Regulators MIC2205-1.3YML-TR
Switching Voltage Regulators 2MHz Synchronous Buck Regulator

Switching Voltage Regulators 2MHz Synchronous Buck Regulator

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2205-1.3YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2205-1.3YML-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2205-1.3YML-TR
IC REG BUCK 1.3V 600MA 10MLF

IC REG BUCK 1.3V 600MA 10MLF

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2205-1.3YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2205-1.3YML-TR
Voltage Regulators - DC DC Switching Regulators MIC2205-1.3YML-TR
Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®

Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC2205-1.3YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC2205-1.3YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC2205-1.3YML-TR
IC REG BUCK 1.3V 600MA 10MLF

IC REG BUCK 1.3V 600MA 10MLF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC2205-1.3YML-TR-ND 884641-MIC2205-1.3YML-TR MIC2205-1.3YML-TR MIC2205-1.3YML-TR MIC2205-1.3YML-TR MIC2205-1.3YML-TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2205-1.3YML-TR Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 10-VFDFN Exposed Pad, 10-MLF® Other; 10-MLF® (3x3) Other; 10-VFDFN Exposed Pad, 10-MLF®
Special Features Synchronous Rectification
Output Voltage 1.3 volts 1.3 to ? volts 1.3 volts
Unlock Full Specs
to access all available technical data