Buck Switching Regulator IC Positive Fixed 1.38V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
Buck Switching Regulator IC Positive Fixed 1.38V 1 Output 600mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG BUCK 1.38V 600MA 10MLF
Switching Voltage Regulators 2MHz Synchronous Buck Regulator
IC REG BUCK 1.38V 600MA 10MLF
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2205-1.38YML-TR-ND | MIC2205-1.38YML-TR | MIC2205-1.38YML-TR | MIC2205-1.38YML-TR | MIC2205-1.38YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.38 volts | 1.38 to ? volts | 1.38 volts |