Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2204BMM MIC2204BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 117087-MIC2204BMM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 117087-MIC2204BMM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2204BMM - 117087-MIC2204BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2204BMM
117087-MIC2204BMM
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2204BMM 117087-MIC2204BMM
Manufacturer: Microchip Technology Win Source Part Number: 117087-MIC2204BMM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.3V

Manufacturer: Microchip Technology
Win Source Part Number: 117087-MIC2204BMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.3V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2204BMM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC2204BMM-ND
Voltage Regulators - DC DC Switching Regulators MIC2204BMM-ND
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2204BMM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2204BMM
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2204BMM
IC REG BUCK ADJ 600MA 10MSOP

IC REG BUCK ADJ 600MA 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2204BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2204BMM
Voltage Regulators - DC DC Switching Regulators MIC2204BMM
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2204BMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2204BMM
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MIC2204BMM
IC REG BUCK ADJ 600MA 10MSOP

IC REG BUCK ADJ 600MA 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 117087-MIC2204BMM MIC2204BMM-ND MIC2204BMM MIC2204BMM MIC2204BMM
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2204BMM Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1 volts 1 to 5.5 volts 1 to 5.5 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672638 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033YD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details
22V 10A Voltage Regulator IC - 739-HPA02240RVER - ERSAELECTRONICS PTE. LTD.
Specs
IQ 1.00E-4 amps
Operating Temperature -10 C (14 F)
View Details
6 suppliers