"Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 300mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 805044-MIC2203YMM-TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: MIC2203
IC REG BUCK ADJ 300MA 10MSOP
IC REG BUCK ADJ 300MA 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 300mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Switching Voltage Regulators 1MHz Synchronous Buck Regulator
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2203YMM-TR-ND | 805044-MIC2203YMM-TR | MIC2203YMM-TR | MIC2203YMM-TR | MIC2203YMM-TR | MIC2203YMM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2203YMM-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 5.5 volts | 5.5 volts | 0.5000 volts | 0.5000 to 5.5 volts |