Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 300mA 10-VFDFN Exposed Pad, 10-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 788472-MIC2203YML-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-VFDFN Exposed Pad, 10-MLF
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: MIC2203
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MLF (3x3)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): STPRDC01TR; PSA60TR; STPRDC02TR; MIC2203BML TR;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 300MA 10MLF
Switching Voltage Regulators 1MHz Synchronous Buck Regulator
IC REG BUCK ADJ 300MA 10MLF
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 300mA 10-VFDFN Exposed Pad, 10-MLF®
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2203YML-TR-ND | 788472-MIC2203YML-TR | MIC2203YML-TR | MIC2203YML-TR | MIC2203YML-TR | MIC2203YML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2203YML-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 5.5 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 5.5 volts |