Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 300mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG BUCK ADJ 300MA 10MLF
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 300mA 10-VFDFN Exposed Pad, 10-MLF®
IC REG BUCK ADJ 300MA 10MLF
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2203BML-TR-ND | MIC2203BML-TR | MIC2203BML-TR | MIC2203BML-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.5000 to 5.5 volts | 0.5000 to 5.5 volts | 0.5000 volts |