Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2202BMLTR MIC2202BMLTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058526-MIC2202BMLTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MLF (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058526-MIC2202BMLTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MLF (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2202BMLTR - 058526-MIC2202BMLTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2202BMLTR
058526-MIC2202BMLTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2202BMLTR 058526-MIC2202BMLTR
Manufacturer: Microchip Technology Win Source Part Number: 058526-MIC2202BMLTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MLF (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.5V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.3V

Manufacturer: Microchip Technology
Win Source Part Number: 058526-MIC2202BMLTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MLF (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 058526-MIC2202BMLTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2202BMLTR
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MLF (3x3)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-5 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
5.3A 1650kHz TSSOP Voltage Regulator IC - 739-LM20143MHX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 3 amps
View Details
2 suppliers
133KHZ Power Management IC - 759-ICE1PCS01G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 133 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers