Microchip Technology, Inc. 2MHz 600mA Synchronous PWM Buck Regulator w/Sync MIC2202

Description
The MIC2202 is a high efficiency, 2MHz PWM synchronous buck regulator. The fast 2MHz operation along with a proprietary compensation scheme allows the smallest possible external components. The MIC2202 can operate with a 1µF ceramic output capacitor and a small, low DC-resistance, 2.2µH inductor, reducing system size and cost while allowing a high level of efficiency. The MIC2202 operates from 2.3V to 5.5V input and features internal power MOSFETs that can supply over 600mA of output current with output voltages down to 0.5V. The MIC2202 implements a constant 2MHz pulse- width-modulation (PWM) control scheme which reduces noise in sensitive RF, audio, and communications applications. Additionally, the MIC2202 can be synchronized to an external clock, or multiple MIC2202s can easily be daisy-chained with the SYNCLOCK feature. The MIC2202 has a high bandwidth loop (up to 500kHz) which allows ultra fast transient response times. This is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs. The MIC2202 is available in 10-pin MSOP package options with an operating junction temperature range from -40°C to +125°C Additional Features Input voltage range: 2.3V to 5.5V Output down to 0.5V @ 600mA 2MHz PWM operation Stable with 1µF ceramic output capcitor. Ultra-fast transient response (up to 500kHz GBW) Internal compensation All ceramic capacitors >95% efficiency Fully integrated MOSFET switches Easily synchronized to external clock SYNCLOCK feature to daisy chain multiple 2202s Requires only 4 external components 1% line and load regulation Logic-controlled micropower shutdown Thermal shutdown and current limit protection 10-pin MSOP package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC2202 is a high efficiency, 2MHz PWM synchronous buck regulator. The fast 2MHz operation along with a proprietary compensation scheme allows the smallest possible external components. The MIC2202 can operate with a 1µF ceramic output capacitor and a small, low DC-resistance, 2.2µH inductor, reducing system size and cost while allowing a high level of efficiency. The MIC2202 operates from 2.3V to 5.5V input and features internal power MOSFETs that can supply over 600mA of output current with output voltages down to 0.5V. The MIC2202 implements a constant 2MHz pulse- width-modulation (PWM) control scheme which reduces noise in sensitive RF, audio, and communications applications. Additionally, the MIC2202 can be synchronized to an external clock, or multiple MIC2202s can easily be daisy-chained with the SYNCLOCK feature. The MIC2202 has a high bandwidth loop (up to 500kHz) which allows ultra fast transient response times. This is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs. The MIC2202 is available in 10-pin MSOP package options with an operating junction temperature range from -40°C to +125°C Additional Features Input voltage range: 2.3V to 5.5V Output down to 0.5V @ 600mA 2MHz PWM operation Stable with 1µF ceramic output capcitor. Ultra-fast transient response (up to 500kHz GBW) Internal compensation All ceramic capacitors >95% efficiency Fully integrated MOSFET switches Easily synchronized to external clock SYNCLOCK feature to daisy chain multiple 2202s Requires only 4 external components 1% line and load regulation Logic-controlled micropower shutdown Thermal shutdown and current limit protection 10-pin MSOP package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 600mA Synchronous PWM Buck Regulator w/Sync - MIC2202 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 600mA Synchronous PWM Buck Regulator w/Sync
MIC2202
2MHz 600mA Synchronous PWM Buck Regulator w/Sync MIC2202
The MIC2202 is a high efficiency, 2MHz PWM synchronous buck regulator. The fast 2MHz operation along with a proprietary compensation scheme allows the smallest possible external components. The MIC2202 can operate with a 1µF ceramic output capacitor and a small, low DC-resistance, 2.2µH inductor, reducing system size and cost while allowing a high level of efficiency. The MIC2202 operates from 2.3V to 5.5V input and features internal power MOSFETs that can supply over 600mA of output current with output voltages down to 0.5V. The MIC2202 implements a constant 2MHz pulse- width-modulation (PWM) control scheme which reduces noise in sensitive RF, audio, and communications applications. Additionally, the MIC2202 can be synchronized to an external clock, or multiple MIC2202s can easily be daisy-chained with the SYNCLOCK feature. The MIC2202 has a high bandwidth loop (up to 500kHz) which allows ultra fast transient response times. This is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs. The MIC2202 is available in 10-pin MSOP package options with an operating junction temperature range from -40°C to +125°C Additional Features Input voltage range: 2.3V to 5.5V Output down to 0.5V @ 600mA 2MHz PWM operation Stable with 1µF ceramic output capcitor. Ultra-fast transient response (up to 500kHz GBW) Internal compensation All ceramic capacitors >95% efficiency Fully integrated MOSFET switches Easily synchronized to external clock SYNCLOCK feature to daisy chain multiple 2202s Requires only 4 external components 1% line and load regulation Logic-controlled micropower shutdown Thermal shutdown and current limit protection 10-pin MSOP package -40°C to +125°C junction temperature range

The MIC2202 is a high efficiency, 2MHz PWM synchronous buck regulator. The fast 2MHz operation along with a proprietary compensation scheme allows the smallest possible external components. The MIC2202 can operate with a 1µF ceramic output capacitor and a small, low DC-resistance, 2.2µH inductor, reducing system size and cost while allowing a high level of efficiency.

The MIC2202 operates from 2.3V to 5.5V input and features internal power MOSFETs that can supply over 600mA of output current with output voltages down to 0.5V. The MIC2202 implements a constant 2MHz pulse- width-modulation (PWM) control scheme which reduces noise in sensitive RF, audio, and communications applications. Additionally, the MIC2202 can be synchronized to an external clock, or multiple MIC2202s can easily be daisy-chained with the SYNCLOCK feature.

The MIC2202 has a high bandwidth loop (up to 500kHz) which allows ultra fast transient response times. This is very useful when powering applications that require fast dynamic response such as CPU cores and RF circuitry in high performance cellular phones and PDAs. The MIC2202 is available in 10-pin MSOP package options with an operating junction temperature range from -40°C to +125°C

Additional Features

    • Input voltage range: 2.3V to 5.5V
    • Output down to 0.5V @ 600mA
    • 2MHz PWM operation
    • Stable with 1µF ceramic output capcitor.
    • Ultra-fast transient response (up to 500kHz GBW)
    • Internal compensation
    • All ceramic capacitors
    • >95% efficiency
    • Fully integrated MOSFET switches
    • Easily synchronized to external clock
    • SYNCLOCK feature to daisy chain multiple 2202s
    • Requires only 4 external components
    • 1% line and load regulation
    • Logic-controlled micropower shutdown
    • Thermal shutdown and current limit protection
    • 10-pin MSOP package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2202
Product Name 2MHz 600mA Synchronous PWM Buck Regulator w/Sync
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25056 System Power Measurement IC with PMBus - LM25056PSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 3 to 17 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLT807B0EPV - TLT807B0EPV - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-14
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details