IC REG BUCK 1.2V 600MA 10MSOP
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2202-1.2BMM-TR | MIC2202-1.2BMM-TR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.6000 amps | 0.6000 amps |
| fsw | 2000 kHz | 2000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |