Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
36V DUAL PHASE COT BUCK CTLR
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MIC21LV33YML-TR-ND | MIC21LV33YML-TR | MIC21LV33YML-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| fsw | 100 to 1000 kHz | 100 to 1000 kHz | 100 to 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |