Microchip Technology, Inc. 36V, Dual Multi-Phase Controller MIC21LV32

Description
The MIC21LV32 is an advanced constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with stackable feature up to 8 phases. The MIC21LV32 operates over an input supply range from 4.5V to 36V and can be used in application requiring up to 50A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1% over the entire operating or ±0.5% for -40 to 105 degrees C temperature range . The device operates with programmable switching frequency from 100 kHz to 1MHz per phase. The Hyper Speed Control® architecture supports ultrafast transient response under medium to heavy loads. The soft start is also programmable externally with a capacitor, thus enabling safe start-ups into heavy loads. The MIC21LV32 has a remote sense amplifier for accurate output voltage control. The MIC21LV32 offers a full suite of protection features to ensure protection of the IC during various fault conditions. These include under-voltage lockout (UVLO) to ensure proper operation under power-sag conditions, hiccup mode short-circuit protection and thermal shutdown. The MIC21LV32 is available in a 32-pin 5mm x 5mm VQFN package with a –40°C to +125°C junction operating temperature range For product comparison, please consider: MIC21LV33 Additional Features Input Voltage Range: 4.5V to 36V Adjustable Output Voltage from 0.6V to 28V 0.6V Internal Reference with ±1% Accuracy ±0.5% Reference Accuracy for -40°C to 105°C Operates in CCM, Stackable for Multiphase Operation up to 8 Phases Accurate 180° Phasing of Outputs Remote Sense Amplifier for Tight Output Regulation Droop Feature to Support Adaptive Voltage Positioning (AVP) for Improved Load Transient Response Programmable Current Limit and Hiccup Mode Short-Circuit Protection –40°C to +125°C Junction Temperature Range External Programmable Soft Start to Reduce Inrush Current Programmable Current Limit and Hiccup Mode Short-Circuit Protection Thermal Shutdown with Hysteresis Compact Size 5 mm x 5 mm 32-Pin VQFN Package
Datasheet
Description
The MIC21LV32 is an advanced constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with stackable feature up to 8 phases. The MIC21LV32 operates over an input supply range from 4.5V to 36V and can be used in application requiring up to 50A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1% over the entire operating or ±0.5% for -40 to 105 degrees C temperature range . The device operates with programmable switching frequency from 100 kHz to 1MHz per phase. The Hyper Speed Control® architecture supports ultrafast transient response under medium to heavy loads. The soft start is also programmable externally with a capacitor, thus enabling safe start-ups into heavy loads. The MIC21LV32 has a remote sense amplifier for accurate output voltage control. The MIC21LV32 offers a full suite of protection features to ensure protection of the IC during various fault conditions. These include under-voltage lockout (UVLO) to ensure proper operation under power-sag conditions, hiccup mode short-circuit protection and thermal shutdown. The MIC21LV32 is available in a 32-pin 5mm x 5mm VQFN package with a –40°C to +125°C junction operating temperature range For product comparison, please consider: MIC21LV33 Additional Features Input Voltage Range: 4.5V to 36V Adjustable Output Voltage from 0.6V to 28V 0.6V Internal Reference with ±1% Accuracy ±0.5% Reference Accuracy for -40°C to 105°C Operates in CCM, Stackable for Multiphase Operation up to 8 Phases Accurate 180° Phasing of Outputs Remote Sense Amplifier for Tight Output Regulation Droop Feature to Support Adaptive Voltage Positioning (AVP) for Improved Load Transient Response Programmable Current Limit and Hiccup Mode Short-Circuit Protection –40°C to +125°C Junction Temperature Range External Programmable Soft Start to Reduce Inrush Current Programmable Current Limit and Hiccup Mode Short-Circuit Protection Thermal Shutdown with Hysteresis Compact Size 5 mm x 5 mm 32-Pin VQFN Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V, Dual Multi-Phase Controller - MIC21LV32 - Microchip Technology, Inc.
Chandler, AZ, United States
36V, Dual Multi-Phase Controller
MIC21LV32
36V, Dual Multi-Phase Controller MIC21LV32
The MIC21LV32 is an advanced constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with stackable feature up to 8 phases. The MIC21LV32 operates over an input supply range from 4.5V to 36V and can be used in application requiring up to 50A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1% over the entire operating or ±0.5% for -40 to 105 degrees C temperature range . The device operates with programmable switching frequency from 100 kHz to 1MHz per phase. The Hyper Speed Control® architecture supports ultrafast transient response under medium to heavy loads. The soft start is also programmable externally with a capacitor, thus enabling safe start-ups into heavy loads. The MIC21LV32 has a remote sense amplifier for accurate output voltage control. The MIC21LV32 offers a full suite of protection features to ensure protection of the IC during various fault conditions. These include under-voltage lockout (UVLO) to ensure proper operation under power-sag conditions, hiccup mode short-circuit protection and thermal shutdown. The MIC21LV32 is available in a 32-pin 5mm x 5mm VQFN package with a –40°C to +125°C junction operating temperature range For product comparison, please consider: MIC21LV33 Additional Features Input Voltage Range: 4.5V to 36V Adjustable Output Voltage from 0.6V to 28V 0.6V Internal Reference with ±1% Accuracy ±0.5% Reference Accuracy for -40°C to 105°C Operates in CCM, Stackable for Multiphase Operation up to 8 Phases Accurate 180° Phasing of Outputs Remote Sense Amplifier for Tight Output Regulation Droop Feature to Support Adaptive Voltage Positioning (AVP) for Improved Load Transient Response Programmable Current Limit and Hiccup Mode Short-Circuit Protection –40°C to +125°C Junction Temperature Range External Programmable Soft Start to Reduce Inrush Current Programmable Current Limit and Hiccup Mode Short-Circuit Protection Thermal Shutdown with Hysteresis Compact Size 5 mm x 5 mm 32-Pin VQFN Package

The MIC21LV32 is an advanced constant on-time, dual phase synchronous buck controller featuring a unique adaptive ON-time control architecture with stackable feature up to 8 phases. The MIC21LV32 operates over an input supply range from 4.5V to 36V and can be used in application requiring up to 50A of output current. The output voltage is adjustable down to 0.6V with a guaranteed accuracy of ±1% over the entire operating or ±0.5% for -40 to 105 degrees C temperature range . The device operates with programmable switching frequency from 100 kHz to 1MHz per phase. The Hyper Speed Control® architecture supports ultrafast transient response under medium to heavy loads. The soft start is also programmable externally with a capacitor, thus enabling safe start-ups into heavy loads. The MIC21LV32 has a remote sense amplifier for accurate output voltage control. The MIC21LV32 offers a full suite of protection features to ensure protection of the IC during various fault conditions. These include under-voltage lockout (UVLO) to ensure proper operation under power-sag conditions, hiccup mode short-circuit protection and thermal shutdown. The MIC21LV32 is available in a 32-pin 5mm x 5mm VQFN package with a –40°C to +125°C junction operating temperature range

For product comparison, please consider: MIC21LV33

Additional Features

  • Input Voltage Range: 4.5V to 36V
  • Adjustable Output Voltage from 0.6V to 28V
  • 0.6V Internal Reference with ±1% Accuracy
  • ±0.5% Reference Accuracy for -40°C to 105°C
  • Operates in CCM, Stackable for Multiphase Operation up to 8 Phases
  • Accurate 180° Phasing of Outputs
  • Remote Sense Amplifier for Tight Output Regulation
  • Droop Feature to Support Adaptive Voltage Positioning (AVP) for Improved Load Transient Response
  • Programmable Current Limit and Hiccup Mode Short-Circuit Protection
  • –40°C to +125°C Junction Temperature Range
  • External Programmable Soft Start to Reduce Inrush Current
  • Programmable Current Limit and Hiccup Mode Short-Circuit Protection
  • Thermal Shutdown with Hysteresis
  • Compact Size 5 mm x 5 mm 32-Pin VQFN Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MIC21LV32
Product Name 36V, Dual Multi-Phase Controller
Package Type Other; 32/VQFN
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C53182075 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details