Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 023245-MIC2199YML
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 32 V
IC REG CTRLR BUCK 12MLF
Switching Controllers 300KHz Sync Buck Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2199YML-ND | 023245-MIC2199YML | MIC2199YML | MIC2199YML | MIC2199YML |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2199YML | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-MLF (4x4) | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Enable | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |