Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 788471-MIC2199YML-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-VFDFN Exposed Pad, 12-MLF
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable
Supply Voltage: 4.5 V ~ 32 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: MIC2199
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MLF (4x4)
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): LM34937PMHX; LM34937PMH; LM34937QPMHX; LM34937QPMH;
Introduction Date: April 01, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
IC REG CTRLR BUCK 12MLF
Switching Controllers 300KHz Sync Buck Controller
IC REG CTRLR BUCK 12MLF
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-1718-1-ND | 788471-MIC2199YML-TR | MIC2199YML-TR | MIC2199YML-TR | MIC2199YML-TR | 536-MIC2199YML-TR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2199YML-TR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 12MLF |
| Configuration / Function | Buck | Buck; Buck | ||||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Enable | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |