Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2199BML-TR MIC2199BML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075998-MIC2199BML-T R Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 32 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075998-MIC2199BML-T R Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 32 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2199BML-TR - 1075998-MIC2199BML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2199BML-TR
1075998-MIC2199BML-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2199BML-TR 1075998-MIC2199BML-TR
Manufacturer: Microchip Technology Win Source Part Number: 1075998-MIC2199BML-T R Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 12-MLF (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 32 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075998-MIC2199BML-TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - MIC2199BML-TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
MIC2199BML-TR-ND
DC DC Switching Controllers MIC2199BML-TR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - MIC2199BML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
MIC2199BML-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers MIC2199BML-TR
IC REG CTRLR BUCK 12MLF

IC REG CTRLR BUCK 12MLF

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - MIC2199BML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MIC2199BML-TR
PMIC - Voltage Regulators - DC DC Switching Controllers MIC2199BML-TR
IC REG CTRLR BUCK 12MLF

IC REG CTRLR BUCK 12MLF

Supplier's Site Datasheet
DC DC Switching Controllers - MIC2199BML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
MIC2199BML-TR
DC DC Switching Controllers MIC2199BML-TR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1075998-MIC2199BML-TR MIC2199BML-TR-ND MIC2199BML-TR MIC2199BML-TR MIC2199BML-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2199BML-TR DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 12-MLF (4x4) Other; 12-VFDFN Exposed Pad, 12-MLF® Other; 12-VFDFN Exposed Pad, 12-MLF®
Special Features Multiple Outputs; Synchronous Rectification; Enable Synchronous Rectification Enable
fsw 300 kHz 300 kHz 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM1771TSD - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VIN 2.8 to 5.5 volts
fsw 100 to 1000 kHz
View Details
Switching Regulators - 2222774P - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details