The MIC2198YML is a high-power synchronous buck DC-to-DC controller designed for efficient point-of-load conversion. It operates within a wide input voltage range of 4.5V to 32V and can be configured for output voltages from 0.8V to 6V, making it suitable for various applications including telecom equipment and servers. The device features a 500kHz switching frequency, allowing for the use of smaller inductors and capacitors, which can help reduce overall system size. With a maximum output current capability of 20A, it employs an all N-Channel MOSFET architecture and includes features such as cycle-by-cycle current limiting and adjustable undervoltage lockout. The MIC2198YML is housed in a compact 12-pin 4mm vó 4mm MLF,Ñ¢ package and operates over a junction temperature range of -40°C to 125°C.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1222103-MIC2198YML
Packaging: Tray
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable
Supply Voltage: 4.5V ~ 32V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 12-MLF (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 12-VFDFN Exposed Pad, 12-MLF
Duty Cycle (Maximum): 76%
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2198
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Switching Frequency: 500kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Switching Controllers 500KHz Sync Buck Controller
IC REG CTRLR BUCK 12MLF
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2198YML-ND | 1222103-MIC2198YML | MIC2198YML | MIC2198YML | MIC2198YML |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2198YML | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Special Features | Synchronous Rectification | Synchronous Rectification; Enable | Enable | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |