Manufacturer: Microchip Technology
Win Source Part Number: 110910-MIC2198YML-TR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 76%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-MLF (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 32 V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
IC REG CTRLR BUCK 12MLF
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
Switching Controllers 500KHz Sync Buck Controller
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 110910-MIC2198YML-TR | 576-2599-6-ND | MIC2198YML-TR | MIC2198YML-TR | MIC2198YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2198YML-TR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 12-MLF (4x4) | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Synchronous Rectification | Enable |