Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
IC REG CTRLR BUCK 12MLF
IC REG CTRLR BUCK 12MLF
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-MLF™ (4x4)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2198BML-TR-ND | MIC2198BML-TR | MIC2198BML-TR | MIC2198BML-TR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF® | Other; 12-VFDFN Exposed Pad, 12-MLF® | ||
| Special Features | Synchronous Rectification | Enable | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |