Microchip Technology, Inc. 32V PWM Synchronous Buck Controller IC MIC2198

Description
The MIC2198 is a high power 500kHz synchronous buck DC-to-DC controller. The MIC2198 operates from a wide 4.5V to 32V input and can be programmed for output voltages from 0.8V to 6V. The wide input voltage capability makes the MIC2198 an ideal solution for point-of-load DC-to-DC conversion in 5V, 12V and higher systems. The 500kHz switching frequency allows the use of a small inductor and small output capacitors. The current mode PWM control along with the external COMP pin allows for ease of stability compensation and fast transient response across a wide range of applications. An all N-Channel synchronous architecture and powerful output drivers allow up to 20A of output current capability. For higher efficiency at higher input voltages, refer to the 300kHz MIC2199. The MIC2198 is available with a junction temperature range from -40°C to 125°C. Additional Features 4.5V to 32V input range 500kHz PWM operation >90% efficiency Output voltage adjustable down to 0.8V 20A output current capability Drives all N-Channel MOSFETs Logic controlled micropower shutdown Cycle-by-cycle current limiting Adjustable undervoltage lockout Frequency foldback overcurrent protection
Datasheet
Description
The MIC2198 is a high power 500kHz synchronous buck DC-to-DC controller. The MIC2198 operates from a wide 4.5V to 32V input and can be programmed for output voltages from 0.8V to 6V. The wide input voltage capability makes the MIC2198 an ideal solution for point-of-load DC-to-DC conversion in 5V, 12V and higher systems. The 500kHz switching frequency allows the use of a small inductor and small output capacitors. The current mode PWM control along with the external COMP pin allows for ease of stability compensation and fast transient response across a wide range of applications. An all N-Channel synchronous architecture and powerful output drivers allow up to 20A of output current capability. For higher efficiency at higher input voltages, refer to the 300kHz MIC2199. The MIC2198 is available with a junction temperature range from -40°C to 125°C. Additional Features 4.5V to 32V input range 500kHz PWM operation >90% efficiency Output voltage adjustable down to 0.8V 20A output current capability Drives all N-Channel MOSFETs Logic controlled micropower shutdown Cycle-by-cycle current limiting Adjustable undervoltage lockout Frequency foldback overcurrent protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V PWM Synchronous Buck Controller IC - MIC2198 - Microchip Technology, Inc.
Chandler, AZ, United States
32V PWM Synchronous Buck Controller IC
MIC2198
32V PWM Synchronous Buck Controller IC MIC2198
The MIC2198 is a high power 500kHz synchronous buck DC-to-DC controller. The MIC2198 operates from a wide 4.5V to 32V input and can be programmed for output voltages from 0.8V to 6V. The wide input voltage capability makes the MIC2198 an ideal solution for point-of-load DC-to-DC conversion in 5V, 12V and higher systems. The 500kHz switching frequency allows the use of a small inductor and small output capacitors. The current mode PWM control along with the external COMP pin allows for ease of stability compensation and fast transient response across a wide range of applications. An all N-Channel synchronous architecture and powerful output drivers allow up to 20A of output current capability. For higher efficiency at higher input voltages, refer to the 300kHz MIC2199. The MIC2198 is available with a junction temperature range from -40°C to 125°C. Additional Features 4.5V to 32V input range 500kHz PWM operation >90% efficiency Output voltage adjustable down to 0.8V 20A output current capability Drives all N-Channel MOSFETs Logic controlled micropower shutdown Cycle-by-cycle current limiting Adjustable undervoltage lockout Frequency foldback overcurrent protection

The MIC2198 is a high power 500kHz synchronous buck DC-to-DC controller. The MIC2198 operates from a wide 4.5V to 32V input and can be programmed for output voltages from 0.8V to 6V. The wide input voltage capability makes the MIC2198 an ideal solution for point-of-load DC-to-DC conversion in 5V, 12V and higher systems. The 500kHz switching frequency allows the use of a small inductor and small output capacitors. The current mode PWM control along with the external COMP pin allows for ease of stability compensation and fast transient response across a wide range of applications. An all N-Channel synchronous architecture and powerful output drivers allow up to 20A of output current capability. For higher efficiency at higher input voltages, refer to the 300kHz MIC2199. The MIC2198 is available with a junction temperature range from -40°C to 125°C.

Additional Features

    • 4.5V to 32V input range
    • 500kHz PWM operation
    • >90% efficiency
    • Output voltage adjustable down to 0.8V
    • 20A output current capability
    • Drives all N-Channel MOSFETs
    • Logic controlled micropower shutdown
    • Cycle-by-cycle current limiting
    • Adjustable undervoltage lockout
    • Frequency foldback overcurrent protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2198
Product Name 32V PWM Synchronous Buck Controller IC
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

CSD87588N Synchronous Buck NexFET Power Block II - CSD87588NT - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LD V50 - TLS205B0LD V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74LVC14APW-Q100J - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details