Microchip Technology, Inc. Pwm Cont, Current Mode, 400Khz, Soic-8; Input Voltage Microchip MIC2196YM

Description
PWM CONT, CURRENT MODE, 400KHZ, SOIC-8; Input Voltage:-; Output Voltage:12V; Output Current:3A; Supply Voltage Min:2.9V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONT, CURRENT MODE, 400KHZ, SOIC-8; Input Voltage:-; Output Voltage:12V; Output Current:3A; Supply Voltage Min:2.9V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 400Khz, Soic-8; Input Voltage Microchip - 57AC2564 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 400Khz, Soic-8; Input Voltage Microchip
57AC2564
Pwm Cont, Current Mode, 400Khz, Soic-8; Input Voltage Microchip 57AC2564
PWM CONT, CURRENT MODE, 400KHZ, SOIC-8; Input Voltage:-; Output Voltage:12V; Output Current:3A; Supply Voltage Min:2.9V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz; Operating RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 400KHZ, SOIC-8; Input Voltage:-; Output Voltage:12V; Output Current:3A; Supply Voltage Min:2.9V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:400kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 57AC2564
Product Name Pwm Cont, Current Mode, 400Khz, Soic-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
AC Input 3 to 14 volts
DC Input 3 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5B021 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN0006G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details