Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST 8SOIC
IC REG CTRLR BOOST 8SOIC
IC REG CTRLR BOOST 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2196YM-TR-ND | MIC2196YM-TR | MIC2196YM-TR | MIC2196YM-TR | MIC2196YM-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed; Transistor Driver |