Manufacturer: Microchip Technology
Win Source Part Number: 058525-MIC2196BMTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 400kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up
Supply Voltage - Operating: 2.9 V to 14 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 058525-MIC2196BMTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2196BMTR |
| Configuration / Function | Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 8-SOIC |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable |