Manufacturer: Microchip Technology
Win Source Part Number: 1222101-MIC2194YM
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Control Features: Enable
Supply Voltage: 2.9V ~ 14V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 100%
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2194
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Switching Frequency: 400kHz
Buck, Buck-Boost Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK/BUCK-BST 8SOIC
Switching Controllers 3V Buck Contoller
Buck, Buck-Boost Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK/BUCK-BST 8SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1222101-MIC2194YM | 576-1716-5-ND | MIC2194YM | MIC2194YM | MIC2194YM | MIC2194YM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2194YM | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Buck-Boost | Buck; Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Enable | Enable | ||||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz |