Microchip Technology, Inc. 14V Synchronous Buck Controller MIC2194

Description
MIC2194 is a high efficiency PWM buck control IC housed in the SO-8 package. Its 2.9V to 14V input voltage range allows it to efficiently step down voltages in 3.3V, 5V, and 12V systems as well as 1- or 2-cell Li-Ion battery powered applications. The flexible architecture of the MIC2194 allows for it to be configured as a buck or a buck-boost converter. The MIC2194 solution saves valuable board space. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2194 can implement all-ceramic capacitor solutions. The MIC2194 drives a high-side P-Channel MOSFET. A low output driver impedance of 2ω allows the MIC2194 to drive large external MOSFETs to generate a wide range of output currents. The MIC2194 can achieve maximum duty cycles of 100%, which can be useful in low headroom applications. The MIC2194 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C. Additional Features 2.9V to 14V input voltage range 400kHz oscillator frequency PWM current mode control 2ω output drivers 100% maximum duty cycle 0.5µA micro-power shutdown Programmable UVLO Front edge blanking Cycle-by-cycle current limiting Frequency foldback short circuit protection 8-lead SOIC package
Datasheet
Description
MIC2194 is a high efficiency PWM buck control IC housed in the SO-8 package. Its 2.9V to 14V input voltage range allows it to efficiently step down voltages in 3.3V, 5V, and 12V systems as well as 1- or 2-cell Li-Ion battery powered applications. The flexible architecture of the MIC2194 allows for it to be configured as a buck or a buck-boost converter. The MIC2194 solution saves valuable board space. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2194 can implement all-ceramic capacitor solutions. The MIC2194 drives a high-side P-Channel MOSFET. A low output driver impedance of 2ω allows the MIC2194 to drive large external MOSFETs to generate a wide range of output currents. The MIC2194 can achieve maximum duty cycles of 100%, which can be useful in low headroom applications. The MIC2194 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C. Additional Features 2.9V to 14V input voltage range 400kHz oscillator frequency PWM current mode control 2ω output drivers 100% maximum duty cycle 0.5µA micro-power shutdown Programmable UVLO Front edge blanking Cycle-by-cycle current limiting Frequency foldback short circuit protection 8-lead SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V Synchronous Buck Controller - MIC2194 - Microchip Technology, Inc.
Chandler, AZ, United States
14V Synchronous Buck Controller
MIC2194
14V Synchronous Buck Controller MIC2194
MIC2194 is a high efficiency PWM buck control IC housed in the SO-8 package. Its 2.9V to 14V input voltage range allows it to efficiently step down voltages in 3.3V, 5V, and 12V systems as well as 1- or 2-cell Li-Ion battery powered applications. The flexible architecture of the MIC2194 allows for it to be configured as a buck or a buck-boost converter. The MIC2194 solution saves valuable board space. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2194 can implement all-ceramic capacitor solutions. The MIC2194 drives a high-side P-Channel MOSFET. A low output driver impedance of 2ω allows the MIC2194 to drive large external MOSFETs to generate a wide range of output currents. The MIC2194 can achieve maximum duty cycles of 100%, which can be useful in low headroom applications. The MIC2194 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C. Additional Features 2.9V to 14V input voltage range 400kHz oscillator frequency PWM current mode control 2ω output drivers 100% maximum duty cycle 0.5µA micro-power shutdown Programmable UVLO Front edge blanking Cycle-by-cycle current limiting Frequency foldback short circuit protection 8-lead SOIC package

MIC2194 is a high efficiency PWM buck control IC housed in the SO-8 package. Its 2.9V to 14V input voltage range allows it to efficiently step down voltages in 3.3V, 5V, and 12V systems as well as 1- or 2-cell Li-Ion battery powered applications. The flexible architecture of the MIC2194 allows for it to be configured as a buck or a buck-boost converter.

The MIC2194 solution saves valuable board space. The device is housed in the space-saving SO-8 package, whose low pin-count minimizes external components. Its 400kHz PWM operation allows a small inductor and small output capacitors to be used. The MIC2194 can implement all-ceramic capacitor solutions.

The MIC2194 drives a high-side P-Channel MOSFET. A low output driver impedance of 2ω allows the MIC2194 to drive large external MOSFETs to generate a wide range of output currents. The MIC2194 can achieve maximum duty cycles of 100%, which can be useful in low headroom applications.

The MIC2194 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C.

Additional Features

    • 2.9V to 14V input voltage range
    • 400kHz oscillator frequency
    • PWM current mode control
    • 2ω output drivers
    • 100% maximum duty cycle
    • 0.5µA micro-power shutdown
    • Programmable UVLO
    • Front edge blanking
    • Cycle-by-cycle current limiting
    • Frequency foldback short circuit protection
    • 8-lead SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2194
Product Name 14V Synchronous Buck Controller
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 74SSTVF16859G4RG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Controllers - 1896924 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
IOUT 3 amps
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details