Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QSOP
Manufacturer: Microchip Technology
Win Source Part Number: 788470-MIC2186YQS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz, 200kHz, 400kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 2.9 V ~ 14 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: MIC2186
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QSOP
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): UC2886N; UCC2892PW; UCC2891PW; UCC3884J;
Introduction Date: January 12, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QSOP
Switching Controllers Low Voltage Asynchronous Boost PWM Control
IC REG CTRLR BOOST 16QSOP
IC REG CTRLR BOOST 16QSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2186YQS-ND | 788470-MIC2186YQS | MIC2186YQS | MIC2186YQS | MIC2186YQS | MIC2186YQS |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2186YQS | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | Boost | |||
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | ||
| fsw | 100 to 400 kHz | 100 to 400 kHz | 100 to 400 kHz | 100 kHz | 100 to 400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |