Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QSOP
Switching Controllers Low Voltage Asynchronous Boost PWM Control
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-QSOP
IC REG CTRLR BOOST 16QSOP
IC REG CTRLR BOOST 16QSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2186YQS-TR-ND | MIC2186YQS-TR | MIC2186YQS-TR | MIC2186YQS-TR | MIC2186YQS-TR |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | ||
| fsw | 100 to 400 kHz | 100 to 400 kHz | 100 kHz | 100 to 400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |