Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 106185-MIC2186YM
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 100kHz, 200kHz, 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up
Supply Voltage - Operating: 2.9 V to 14 V
IC REG CTRLR BOOST 16SOIC
IC REG CTRLR BOOST 16SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-SOIC
Switching Controllers Low Voltage Asynchronous Boost PWM Control
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1715-5-ND | 106185-MIC2186YM | MIC2186YM | 536-MIC2186YM | MIC2186YM | MIC2186YM |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2186YM | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BOOST 16SOIC | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 100 to 400 kHz | 100 to 400 kHz | 100 to 400 kHz | 100 to 400 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver |