Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-SOIC
Switching Controllers Low Voltage Asynchronous Boost PWM Control
IC REG CTRLR BOOST 16SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 16-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2186YM-TR-ND | MIC2186YM-TR | MIC2186YM-TR | MIC2186YM-TR |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 100 to 400 kHz | 100 to 400 kHz | 100 to 400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Enable, Frequency Control, Soft Start |