Microchip Technology, Inc. 14V Non-Synchronous Boost PWM Control with Sync MIC2186

Description
MIC2186 is a high efficiency boost PWM control IC. With its wide input voltage range of 2.9V to 14V, the MIC2186 can be used to efficiently boost voltages in 1- or 2-cell Li-Ion battery powered applications, as well as to boost voltages in fixed 3.3V, 5V, or 12V systems. Its powerful 1.6Ω output driver allows the MIC2186 to supply large output currents with the selection of proper external MOSFETs. The MIC2186 can be configured to operate at 100kHz, 200kHz, or 400kHz. With it's fixed frequency PWM architecture, and easily synchronized drive, the MIC2186 is ideal for noise-sensitive telecommunications applications. MIC2186 also features a low current shutdown mode of 0.5µA and programmable undervoltage lockout. A manually selectable SKIP Mode allows high efficiencies in light load situations. The MIC2186 is available in a 16-pin SOIC package with an operating range from -40°C to 85°C. Additional Features Input voltage range: 2.9V to 14V 1.6Ω output driver Oscillator frequency of 100kHz/200kHz/400kHz Frequency sync to 600kHz Front edge blanking PWM Current Mode Control Selectable light load SKIP mode 600µA quiescent current (SKIP-Mode) Input voltage range: 2.9V to 14V 1.6Ω output driver Oscillator frequency of 100kHz/200kHz/400kHz Frequency sync to 600kHz Front edge blanking PWM Current Mode Control Selectable light load SKIP mode 600µA quiescent current (SKIP-Mode)
Datasheet
Description
MIC2186 is a high efficiency boost PWM control IC. With its wide input voltage range of 2.9V to 14V, the MIC2186 can be used to efficiently boost voltages in 1- or 2-cell Li-Ion battery powered applications, as well as to boost voltages in fixed 3.3V, 5V, or 12V systems. Its powerful 1.6Ω output driver allows the MIC2186 to supply large output currents with the selection of proper external MOSFETs. The MIC2186 can be configured to operate at 100kHz, 200kHz, or 400kHz. With it's fixed frequency PWM architecture, and easily synchronized drive, the MIC2186 is ideal for noise-sensitive telecommunications applications. MIC2186 also features a low current shutdown mode of 0.5µA and programmable undervoltage lockout. A manually selectable SKIP Mode allows high efficiencies in light load situations. The MIC2186 is available in a 16-pin SOIC package with an operating range from -40°C to 85°C. Additional Features Input voltage range: 2.9V to 14V 1.6Ω output driver Oscillator frequency of 100kHz/200kHz/400kHz Frequency sync to 600kHz Front edge blanking PWM Current Mode Control Selectable light load SKIP mode 600µA quiescent current (SKIP-Mode) Input voltage range: 2.9V to 14V 1.6Ω output driver Oscillator frequency of 100kHz/200kHz/400kHz Frequency sync to 600kHz Front edge blanking PWM Current Mode Control Selectable light load SKIP mode 600µA quiescent current (SKIP-Mode)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V Non-Synchronous Boost PWM Control with Sync - MIC2186 - Microchip Technology, Inc.
Chandler, AZ, United States
14V Non-Synchronous Boost PWM Control with Sync
MIC2186
14V Non-Synchronous Boost PWM Control with Sync MIC2186
MIC2186 is a high efficiency boost PWM control IC. With its wide input voltage range of 2.9V to 14V, the MIC2186 can be used to efficiently boost voltages in 1- or 2-cell Li-Ion battery powered applications, as well as to boost voltages in fixed 3.3V, 5V, or 12V systems. Its powerful 1.6Ω output driver allows the MIC2186 to supply large output currents with the selection of proper external MOSFETs. The MIC2186 can be configured to operate at 100kHz, 200kHz, or 400kHz. With it's fixed frequency PWM architecture, and easily synchronized drive, the MIC2186 is ideal for noise-sensitive telecommunications applications. MIC2186 also features a low current shutdown mode of 0.5µA and programmable undervoltage lockout. A manually selectable SKIP Mode allows high efficiencies in light load situations. The MIC2186 is available in a 16-pin SOIC package with an operating range from -40°C to 85°C. Additional Features Input voltage range: 2.9V to 14V 1.6Ω output driver Oscillator frequency of 100kHz/200kHz/400kHz Frequency sync to 600kHz Front edge blanking PWM Current Mode Control Selectable light load SKIP mode 600µA quiescent current (SKIP-Mode) Input voltage range: 2.9V to 14V 1.6Ω output driver Oscillator frequency of 100kHz/200kHz/400kHz Frequency sync to 600kHz Front edge blanking PWM Current Mode Control Selectable light load SKIP mode 600µA quiescent current (SKIP-Mode)

MIC2186 is a high efficiency boost PWM control IC. With its wide input voltage range of 2.9V to 14V, the MIC2186 can be used to efficiently boost voltages in 1- or 2-cell Li-Ion battery powered applications, as well as to boost voltages in fixed 3.3V, 5V, or 12V systems. Its powerful 1.6Ω output driver allows the MIC2186 to supply large output currents with the selection of proper external MOSFETs.

The MIC2186 can be configured to operate at 100kHz, 200kHz, or 400kHz. With it's fixed frequency PWM architecture, and easily synchronized drive, the MIC2186 is ideal for noise-sensitive telecommunications applications.

MIC2186 also features a low current shutdown mode of 0.5µA and programmable undervoltage lockout. A manually selectable SKIP Mode allows high efficiencies in light load situations.

The MIC2186 is available in a 16-pin SOIC package with an operating range from -40°C to 85°C.

Additional Features

    • Input voltage range: 2.9V to 14V
    • 1.6Ω output driver
    • Oscillator frequency of 100kHz/200kHz/400kHz
    • Frequency sync to 600kHz
    • Front edge blanking
    • PWM Current Mode Control
    • Selectable light load SKIP mode
    • 600µA quiescent current (SKIP-Mode)
    • Input voltage range: 2.9V to 14V
    • 1.6Ω output driver
    • Oscillator frequency of 100kHz/200kHz/400kHz
    • Frequency sync to 600kHz
    • Front edge blanking
    • PWM Current Mode Control
    • Selectable light load SKIP mode
    • 600µA quiescent current (SKIP-Mode)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2186
Product Name 14V Non-Synchronous Boost PWM Control with Sync
Package Type SOIC; Other; ['QSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1611-SP Quad Schottky Diode Array - 5962-9053801V2A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Input Voltage 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Board Mount Modules - AHF2815DF/ESB - 1230926-AHF2815DF/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Gates and Inverters - 74AHC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details