Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
Manufacturer: Microchip Technology
Win Source Part Number: 788469-MIC2185YQS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 2.9 V ~ 14 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: MIC2185
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QSOP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): MAX8543EEE; MAX8543EEE-T; UCC2893PWR; UCC2893PW;
Introduction Date: February 01, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 16QSOP
Switching Controllers Low Voltage Synchronous Boost PWM Control
IC REG CTRLR BUCK 16QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
IC REG CTRLR BUCK 16QSOP
IC REG CTRLR BUCK 16QSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2162-ND | 788469-MIC2185YQS | MIC2185YQS | MIC2185YQS | MIC2185YQS | MIC2185YQS | 536-MIC2185YQS | MIC2185YQS |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2185YQS | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 16QSOP | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | SSOP | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP; Other; 16-SSOP (0.154, 3.90mm Width) | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) | ||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver |